LG 26LH20R, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black
LG 26LH20R. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 455 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black