LG logo

LG 26LE3300 TV 66 cm (26") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145089
Info modified on:
23 Oct 2024, 10:06:34
Short summary description LG 26LE3300 TV 66 cm (26") HD Black:

LG 26LE3300, 66 cm (26"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description LG 26LE3300 TV 66 cm (26") HD Black:

LG 26LE3300. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 3 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.