location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LD320 TV 66 cm (26") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LD320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LD320 show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LD320 TV 66 cm (26") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 5.2 ms
  • - DVB-T
  • - VESA mounting
  • - 100 W
Long product name LG 26LD320 TV 66 cm (26") HD Black :
The long product name of LG 26LD320 TV 66 cm (26") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26LD320, 26", HD Ready, LCD TV, 50Hz, 2 HDMI
More>>>
LG 26LD320 TV 66 cm (26") HD Black:
The official description of LG 26LD320 TV 66 cm (26") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

26" HD Ready LCD TV with built in freeview and 2 HDMI

The LG LD320 LCD TV series is HD Ready 720p with invisible speaker technology to give you great picture and sound

Picture Wizard
Developed by visual specialists, LGs Picture Wizard helps you maximise the quality and settings of your TV. Whether watching sport or movies the Picture Wizard will give you complete control of your viewing pleasure, making you the expert.
HD-Ready
High-definition television, or HDTV, is a new standard of TV with better-quality picture and sound than what you're used to. HDTV brings you closer to the action, offering more colours and a higher resolution picture similar to what you'd see at a cinema. This can make HDTV images clearer, sharper, more detailed and very life-like.

Freeview
All LG TVs come with built-in Digital Freeview making sure you're ready for the digital switch-over. With LG TVs you'll have access to over 40 Freeview TV and radio channels, 8 day on-screen guide and access to digital interactive services.
2 HDMI INPUTS
Connect your High Definition devices such as games console or blu-ray player through the two H-D-M-I ports for a true High Definition multimedia experience.

Short summary description LG 26LD320 TV 66 cm (26") HD Black:
This short summary of the LG 26LD320 TV 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LD320, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description LG 26LD320 TV 66 cm (26") HD Black:
This is an auto-generated long summary of LG 26LD320 TV 66 cm (26") HD Black based on the first three specs of the first five spec groups.

LG 26LD320. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 5.2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
720p
Supported graphics resolutions
1366 x 768
Response time
5.2 ms
Contrast ratio (dynamic)
30000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
TV tuner
Digital signal format system *
DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
10 W
Audio system
Stereo, Mono
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Teletext function
Yes
Performance
Teletext
1000 pages
Ports & interfaces
HDCP
Yes
PC in (D-Sub) *
Yes
DVI port
No
Composite video in
1
PC Audio in
Yes
RS-232 ports
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Card reader integrated
No
Component video (YPbPr/YCbCr) out
1
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
667 mm
Depth (with stand)
224 mm
Height (with stand)
504 mm
Weight (with stand)
8.9 kg
Width (without stand)
667 mm
Depth (without stand)
80 mm
Height (without stand)
447 mm
Weight (without stand)
7.8 kg
Packaging content
Remote control included
No
Other features
3D
No
Built-in speaker(s)
Yes