location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LC2R TV 66 cm (26") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LC2R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LC2R show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 26LC2R TV 66 cm (26") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 1200:1
  • - 115 W
More>>>
Short summary description LG 26LC2R TV 66 cm (26") HD Black 500 cd/m²:
This short summary of the LG 26LC2R TV 66 cm (26") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LC2R, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 26LC2R TV 66 cm (26") HD Black 500 cd/m²:
This is an auto-generated long summary of LG 26LC2R TV 66 cm (26") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 26LC2R. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
Audio
RMS rated power *
10 W
Design
Product colour *
Black
Performance
Teletext
500 pages
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
115 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
681 mm
Depth (without stand)
235 mm
Height (without stand)
550 mm
Weight (without stand)
20.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:24
Uk has collected 4 expert reviews for LG 26LC2R TV 66 cm (26") HD Black 500 cd/m² and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:54:24
Theres nothing about the 26LC2Rs exterior that gives away its budget heart. Its matt black fascia, offset by a rounded silver strip under the screen actually looks quite snappy. The set is also HD Ready despite its price - a fact thats reflected in...
Good Smart design, Price is hard to beat, Picture sharpness, Brightness...
Bad No digital tuner, Slightly over-ripe images...
Bottom line Theres nothing about the 26LC2Rs exterior that gives away its budget heart. Its matt black fascia, offset by a rounded silver strip under the screen actually looks quite snappy. The set is also HD Ready despite its price - a fact thats reflected in...
80%
homecinemachoice.com
Updated:
2011-10-03 22:54:23
PDF-file...
80%
gadgetspeak.com
Updated:
2017-03-01 10:08:02
Continuing my series of 32 and 37inch LCD TV?s with this Digital and Analogue TV from LG, having both means PIP (Picture in Picture) can be used to show a second channel.
92%
tech2.com
Updated:
2011-10-03 23:10:23
With HDTVs finally hitting the Indian shores in full swing and the level of understanding about this new technology also increasing at a respectable rate, theres now a rush going beyond the ordinary and offering you more than a mere flat panel displa...
70%
techradar.com
Updated:
2011-10-03 22:54:25
Some video noise, Blacks aren't pure black, Verdict, A beautifully designed, wellspecified TV let down by an uninspiring picture...
Good Great looks, 42-inch screen...
Bad Some video noise, Blacks arent pure black...
Bottom line Poor old plasmas getting squeezed these days, as LCD keeps extending itself to ever bigger sizes. The arrival in the UK of LGs biggest LCD TV to date, the 42LC2D, will thus provide cold comfort. As its name suggests, this beauty moves in on 42-inch t...
60%
smh.com.au
Updated:
2011-11-05 10:26:20
LG RT42LC2D 106CM LCD TV WANDERING around a city store recently I saw the biggest LCD television Ive ever seen at retail - a 165-centimetre Sharp. The manufacturer claims its the worlds biggest LCD TV, with 1920x1080i (interlaced)...
0%
goodgearguide.com.au
Updated:
2011-11-05 10:31:58
The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit on the market...
Good Integrated HD tuner, Good High Definition performance, Wide array of connection options...
Bad Some noise issues in Standard Definition, over-sharpening aberrations, image quality problems via PC connection. The Final Word The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit o...
Bottom line The LG 37LC2D is quite good when compared to other mid-range and similarly priced units but is certainly not the best unit on the market Notes # This product is no longer available directly from the manufacturer. It may be available in retail and distr...
70%
trustedreviews.com
Updated:
2011-10-03 22:59:13
It's no accident that LG and Samsung are responsible for more than their fair share of the TVs we've covered so far at TrustedReviews. The two Korean giants are exceptionally prolific by AV standards, rolling out new LCD and plasma ranges almost faster th...
60%