Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Computer Monitors
LG 24UD58-B computer monitor 61 cm (24") 3840 x 2160 pixels 4K Ultra HD LED Black
LG 24UD58-B computer monitor 61 cm (24") 3840 x 2160 pixels 4K Ultra HD LED Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 24UD58-B
XML doc
Icecat LIVE: JS for LG 24UD58-B
Icecat Live DOC
JSON product data for LG 24UD58-B
JSON DOC
CSV product data for LG 24UD58-B
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
24UD58-B
Product code:
24UD58-B
GTIN (EAN/UPC):
8806087854558
Category:
Computer Monitors
Icecat Product ID:
33300202
Data-sheet quality:
created/standardized by Icecat
Product views:
419575
Info modified on:
12 May 2025, 14:08:40
EU data-sheet (118 KB)
LG 24UD58-B user manual (6.6 MB)
EU Energy Label (402 KB)
LG 24UD58-B (Icecat)
Embed the product datasheet into your content
XML product data for LG 24UD58-B
XML doc
Icecat LIVE: JS for LG 24UD58-B
Icecat Live DOC
JSON product data for LG 24UD58-B
JSON DOC
CSV product data for LG 24UD58-B
CSV DOC
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE