LG logo

LG 24TN520S-PZ 59.9 cm (23.6") HD Smart TV Wi-Fi Grey 200 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32157
Info modified on:
16 Jul 2024, 11:05:44
Short summary description LG 24TN520S-PZ 59.9 cm (23.6") HD Smart TV Wi-Fi Grey 200 cd/m²:

LG 24TN520S-PZ, 59.9 cm (23.6"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description LG 24TN520S-PZ 59.9 cm (23.6") HD Smart TV Wi-Fi Grey 200 cd/m²:

LG 24TN520S-PZ. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 200 cd/m², Response time: 14 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-SH, DVB-T, DVB-T HD, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.