LG logo

LG 24TN510S-PZ TV 59.9 cm (23.6") HD Smart TV Wi-Fi Black 250 cd/m² Rollable display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175972
Info modified on:
16 Jul 2024, 11:03:30
Short summary description LG 24TN510S-PZ TV 59.9 cm (23.6") HD Smart TV Wi-Fi Black 250 cd/m² Rollable display:

LG 24TN510S-PZ, 59.9 cm (23.6"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 24TN510S-PZ TV 59.9 cm (23.6") HD Smart TV Wi-Fi Black 250 cd/m² Rollable display:

LG 24TN510S-PZ. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Display brightness: 250 cd/m², Response time: 14 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.