LG logo

LG 24TL510V-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105380
Info modified on:
14 Mar 2025, 19:42:48
Short summary description LG 24TL510V-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black:

LG 24TL510V-PZ, 59.9 cm (23.6"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description LG 24TL510V-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels HD LED Black:

LG 24TL510V-PZ. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.