LG 24TK410V-PZ, 59.9 cm (23.6"), 1366 x 768 pixels, WXGA, 5 ms, Black
LG 24TK410V-PZ. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black