LG logo

LG MT77 60.5 cm (23.8") Full HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34074
Info modified on:
24 Oct 2024, 13:05:56
Short summary description LG MT77 60.5 cm (23.8") Full HD Black 250 cd/m²:

LG MT77, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description LG MT77 60.5 cm (23.8") Full HD Black 250 cd/m²:

LG MT77. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.