LG logo

LG 24MT57S TV 61 cm (24") Full HD Smart TV Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63632
Info modified on:
16 Jul 2024, 11:01:39
Short summary description LG 24MT57S TV 61 cm (24") Full HD Smart TV Black 250 cd/m²:

LG 24MT57S, 61 cm (24"), 1920 x 1080 pixels, Full HD, Smart TV, Black

Long summary description LG 24MT57S TV 61 cm (24") Full HD Smart TV Black 250 cd/m²:

LG 24MT57S. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.