LG logo

LG 24MT49S-PZ TV 61 cm (24") HD Smart TV Wi-Fi Black 200 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131351
Info modified on:
16 Jul 2024, 11:02:07
Short summary description LG 24MT49S-PZ TV 61 cm (24") HD Smart TV Wi-Fi Black 200 cd/m²:

LG 24MT49S-PZ, 61 cm (24"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 24MT49S-PZ TV 61 cm (24") HD Smart TV Wi-Fi Black 200 cd/m²:

LG 24MT49S-PZ. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 200 cd/m², Response time: 14 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.