LG logo

LG 24MT48DF-PZ hospitality TV 59.9 cm (23.6") HD 200 cd/m² Black 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203489
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 24MT48DF-PZ hospitality TV 59.9 cm (23.6") HD 200 cd/m² Black 10 W:

LG 24MT48DF-PZ, 59.9 cm (23.6"), HD, 1366 x 768 pixels, 16:9, 200 cd/m², 5000000:1

Long summary description LG 24MT48DF-PZ hospitality TV 59.9 cm (23.6") HD 200 cd/m² Black 10 W:

LG 24MT48DF-PZ. Display diagonal: 59.9 cm (23.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. RMS rated power: 10 W. Power consumption (standby): 28 W, Power consumption (max): 32 W, AC input voltage: 100 - 240 V. Certification: CE, Erp Class A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.