LG logo

LG 24MT47D LED display 61 cm (24") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156064
Info modified on:
27 May 2024, 11:57:43
Short summary description LG 24MT47D LED display 61 cm (24") 1366 x 768 pixels HD Black:

LG 24MT47D, 61 cm (24"), 1366 x 768 pixels, HD, LED, 8.5 ms, Black

Long summary description LG 24MT47D LED display 61 cm (24") 1366 x 768 pixels HD Black:

LG 24MT47D. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Response time: 8.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.