LG 24MT45V, 59.9 cm (23.6"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 24MT45V. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 8.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black