LG logo

LG 24MT45D LED display 59.9 cm (23.6") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144320
Info modified on:
27 May 2024, 11:51:06
Short summary description LG 24MT45D LED display 59.9 cm (23.6") 1366 x 768 pixels HD Black:

LG 24MT45D, 59.9 cm (23.6"), 1366 x 768 pixels, HD, LED, 8.5 ms, Black

Long summary description LG 24MT45D LED display 59.9 cm (23.6") 1366 x 768 pixels HD Black:

LG 24MT45D. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 8.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.