LG logo

LG 24MR400-B.AEUQ computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90365
Info modified on:
31 May 2024, 09:37:10
Bullet Points LG 24MR400-B.AEUQ computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • - 24" FHD (1920 x 1080) IPS Display
  • - 100Hz Refresh Rate & AMD FreeSync™
  • - Dynamic Action Sync & Black Stabilizer
  • - Reader Mode & Flicker Safe
  • - OnScreen Control & Auto Input Switch
  • - 3-Side Virtually Borderless Display
Long product name LG 24MR400-B.AEUQ computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

24" FHD, 1920 x 1080, 100Hz, 16:9, sRGB 99%, IPS, 5ms

Short summary description LG 24MR400-B.AEUQ computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

LG 24MR400-B.AEUQ, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 24MR400-B.AEUQ computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:

LG 24MR400-B.AEUQ. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.