LG logo

LG 24MP76HM-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver, Transparent

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19865
Info modified on:
25 Nov 2022, 10:14:47
Short summary description LG 24MP76HM-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver, Transparent:

LG 24MP76HM-P, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver, Transparent

Long summary description LG 24MP76HM-P LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver, Transparent:

LG 24MP76HM-P. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver, Transparent

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.