LG logo

LG 24MN49HM-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111244
Info modified on:
14 Mar 2024, 19:19:06
Short summary description LG 24MN49HM-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels WXGA LED Black:

LG 24MN49HM-PZ, 59.9 cm (23.6"), 1366 x 768 pixels, WXGA, LED, Black

Long summary description LG 24MN49HM-PZ computer monitor 59.9 cm (23.6") 1366 x 768 pixels WXGA LED Black:

LG 24MN49HM-PZ. Display diagonal: 59.9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Display surface: Matt, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.