LG logo

LG 24EA53V-P computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57937
Info modified on:
14 Mar 2024, 17:46:15
Short summary description LG 24EA53V-P computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

LG 24EA53V-P, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 24EA53V-P computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

LG 24EA53V-P. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.