LG logo

LG 23MB35PY-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122095
Info modified on:
30 Dec 2024, 17:23:43
Short summary description LG 23MB35PY-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Anthracite:

LG 23MB35PY-B, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Anthracite

Long summary description LG 23MB35PY-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Anthracite:

LG 23MB35PY-B. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Anthracite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.