LG logo

LG 23MB35PM-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149238
Info modified on:
30 Dec 2024, 17:23:43
Short summary description LG 23MB35PM-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

LG 23MB35PM-B, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description LG 23MB35PM-B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

LG 23MB35PM-B. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.