LG logo

LG 23ET83V-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112718
Info modified on:
08 May 2023, 14:43:28
Short summary description LG 23ET83V-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Multi-user Black:

LG 23ET83V-W, 58.4 cm (23"), 1920 x 1080 pixels, 5 ms, Black

Long summary description LG 23ET83V-W computer monitor 58.4 cm (23") 1920 x 1080 pixels Touchscreen Multi-user Black:

LG 23ET83V-W. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.