LG 23EA63V, 58.4 cm (23"), 1920 x 1080 pixels, LED, LED, 5 ms, Black
LG 23EA63V. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black