LG logo

LG V series 22V240 All-in-One PC/workstation Intel® Celeron® N2910 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70221
Info modified on:
19 Mar 2021, 16:13:07
Short summary description LG V series 22V240 All-in-One PC/workstation Intel® Celeron® N2910 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

LG V series 22V240, 54.6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 8.1

Long summary description LG V series 22V240 All-in-One PC/workstation Intel® Celeron® N2910 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 White:

LG V series 22V240. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.