LG 22SM3B, Digital signage flat panel, 55.9 cm (22"), LCD, 1920 x 1080 pixels, Wi-Fi
LG 22SM3B. Product design: Digital signage flat panel. Display diagonal: 55.9 cm (22"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black