LG 22MT49DF-PZ, 54.6 cm (21.5"), Full HD, 1920 x 1080 pixels, LED, 16:9, 250 cd/m²
LG 22MT49DF-PZ. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. RMS rated power: 10 W. Power consumption (typical): 26 W, Power consumption (max): 32 W, AC input voltage: 100 - 240 V. Certification: CE, ERP