LG logo

LG 22MT45D computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 22MT45D computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

LG 22MT45D, 54.6 cm (21.5"), 1920 x 1080 pixels, 5 ms, Black

Long summary description LG 22MT45D computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:

LG 22MT45D. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.