LG logo

LG 22MP55HQ-P LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154799
Info modified on:
27 May 2024, 13:51:53
Short summary description LG 22MP55HQ-P LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

LG 22MP55HQ-P, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 22MP55HQ-P LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

LG 22MP55HQ-P. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.