LG 22MP47HQ, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
LG 22MP47HQ. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Product colour: Black