LG logo

LG 22MN42A LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132009
Info modified on:
22 Aug 2022, 16:25:42
Short summary description LG 22MN42A LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

LG 22MN42A, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 22MN42A LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

LG 22MN42A. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.