LG 22M45D, 54.6 cm (21.5"), 1920 x 1200 pixels, Full HD, LED, LED, Black
LG 22M45D. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black