LG logo

LG 21FU6 CRT TV 53.3 cm (21") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81688
Info modified on:
03 Jun 2018, 05:25:37
Short summary description LG 21FU6 CRT TV 53.3 cm (21") Black:

LG 21FU6, 53.3 cm (21"), Digital, 33.4 cm, 20 W, Black

Long summary description LG 21FU6 CRT TV 53.3 cm (21") Black:

LG 21FU6. Display diagonal: 53.3 cm (21"), Comb filter: Digital, Display diagonal (metric): 33.4 cm. RMS rated power: 20 W. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.