LG logo

LG G Pad F 8.0 V495 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26072
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G Pad F 8.0 V495 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Grey:

LG G Pad F 8.0 V495, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android 5.0, Grey

Long summary description LG G Pad F 8.0 V495 4G Qualcomm Snapdragon LTE 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 5.0 Grey:

LG G Pad F 8.0 V495. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Android 5.0. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.