LG logo

LG 20MT48DF-PZ LED display 48.3 cm (19") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98677
Info modified on:
27 Mar 2025, 10:38:42
Short summary description LG 20MT48DF-PZ LED display 48.3 cm (19") 1366 x 768 pixels WXGA Black:

LG 20MT48DF-PZ, 48.3 cm (19"), 1366 x 768 pixels, WXGA, LED, 5 ms, Black

Long summary description LG 20MT48DF-PZ LED display 48.3 cm (19") 1366 x 768 pixels WXGA Black:

LG 20MT48DF-PZ. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 65°, Viewing angle, vertical: 90°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.