LG 20MP48, 49.5 cm (19.5"), 1440 x 900 pixels, WXGA+, LED, 14 ms, Black
LG 20MP48. Display diagonal: 49.5 cm (19.5"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black