LG 20M38A-B, 50.8 cm (20"), 1600 x 900 pixels, HD+, LED, 5 ms, Black
LG 20M38A-B. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black