LG logo

LG 19MN43D 47 cm (18.5") HD 200 cd/m² Black 6 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176157
Info modified on:
11 Oct 2024, 18:31:59
Short summary description LG 19MN43D 47 cm (18.5") HD 200 cd/m² Black 6 W:

LG 19MN43D, 47 cm (18.5"), HD, 1366 x 768 pixels, LED, 16:9, 200 cd/m²

Long summary description LG 19MN43D 47 cm (18.5") HD 200 cd/m² Black 6 W:

LG 19MN43D. Display diagonal: 47 cm (18.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 75 x 75 mm. Video formats supported: MPEG4, Audio formats supported: MP3. RMS rated power: 6 W. Power consumption (typical): 25 W, AC input voltage: 100 - 240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.