LG logo

LG 19MB35P-B computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59775
Info modified on:
30 Dec 2024, 17:23:43
Short summary description LG 19MB35P-B computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black:

LG 19MB35P-B, 48.3 cm (19"), 1280 x 1024 pixels, HD, LED, 5 ms, Black

Long summary description LG 19MB35P-B computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black:

LG 19MB35P-B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.