LG logo

LG 19MB15T-I computer monitor 48.3 cm (19") 1280 x 1024 pixels Touchscreen Tabletop Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252081
Info modified on:
12 May 2025, 14:08:40
Short summary description LG 19MB15T-I computer monitor 48.3 cm (19") 1280 x 1024 pixels Touchscreen Tabletop Black:

LG 19MB15T-I, 48.3 cm (19"), 1280 x 1024 pixels, 14 ms, Black

Long summary description LG 19MB15T-I computer monitor 48.3 cm (19") 1280 x 1024 pixels Touchscreen Tabletop Black:

LG 19MB15T-I. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.