LG logo

LG Ultra Intel® Core™ i7 i7-10510U Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44417
Info modified on:
22 Jan 2025, 06:11:10
Short summary description LG Ultra Intel® Core™ i7 i7-10510U Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Grey:

LG Ultra, Intel® Core™ i7, 1.8 GHz, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description LG Ultra Intel® Core™ i7 i7-10510U Laptop 43.2 cm (17") WQXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Grey:

LG Ultra. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.