LG logo

LG 17MB15T-B computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Touchscreen Multi-user Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329229
Info modified on:
12 May 2025, 14:08:40
Short summary description LG 17MB15T-B computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Touchscreen Multi-user Black:

LG 17MB15T-B, 43.2 cm (17"), 1280 x 1024 pixels, LED, 5 ms, Black

Long summary description LG 17MB15T-B computer monitor 43.2 cm (17") 1280 x 1024 pixels LED Touchscreen Multi-user Black:

LG 17MB15T-B. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.