LG logo

LG 15Z995-R.AAS9U1 laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24982
Info modified on:
01 Feb 2024, 10:26:33
Short summary description LG 15Z995-R.AAS9U1 laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

LG 15Z995-R.AAS9U1, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description LG 15Z995-R.AAS9U1 laptop Intel® Core™ i7 i7-10510U 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

LG 15Z995-R.AAS9U1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.