LG logo

LG Gram 15Z90N-N Intel® Core™ i5 i5-1035G7 Ultraportable 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46074
Info modified on:
03 Jan 2024, 16:41:53
Short summary description LG Gram 15Z90N-N Intel® Core™ i5 i5-1035G7 Ultraportable 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro White:

LG Gram 15Z90N-N, Intel® Core™ i5, 1.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description LG Gram 15Z90N-N Intel® Core™ i5 i5-1035G7 Ultraportable 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro White:

LG Gram 15Z90N-N. Product type: Ultraportable, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G7, Processor frequency: 1.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.