LG logo

LG Gram 14Z970-G.AA5CA3 laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home English Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18023
Info modified on:
14 Mar 2024, 19:51:32
Short summary description LG Gram 14Z970-G.AA5CA3 laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home English Grey:

LG Gram 14Z970-G.AA5CA3, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description LG Gram 14Z970-G.AA5CA3 laptop Intel® Core™ i5 i5-7200U 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home English Grey:

LG Gram 14Z970-G.AA5CA3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.