LG logo

LG 14Z960-G.AR5BB laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51377
Info modified on:
22 Jan 2025, 05:35:05
Short summary description LG 14Z960-G.AR5BB laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

LG 14Z960-G.AR5BB, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description LG 14Z960-G.AR5BB laptop Intel® Core™ i5 i5-6200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

LG 14Z960-G.AR5BB. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 980 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.