LG logo

LG Gram 14Z90RU-G.AA55B laptop Intel® Core™ i5 i5-1334U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298
Info modified on:
07 May 2025, 11:51:42
Short summary description LG Gram 14Z90RU-G.AA55B laptop Intel® Core™ i5 i5-1334U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

LG Gram 14Z90RU-G.AA55B, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description LG Gram 14Z90RU-G.AA55B laptop Intel® Core™ i5 i5-1334U 35.6 cm (14") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:

LG Gram 14Z90RU-G.AA55B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1334U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 999 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.