LG logo

LG Z series 13Z940-LT10K laptop Intel® Pentium® 3558U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81811
Info modified on:
01 Feb 2025, 04:55:52
Short summary description LG Z series 13Z940-LT10K laptop Intel® Pentium® 3558U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black, White:

LG Z series 13Z940-LT10K, Intel® Pentium®, 1.7 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description LG Z series 13Z940-LT10K laptop Intel® Pentium® 3558U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Black, White:

LG Z series 13Z940-LT10K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3558U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.