LG logo

LG Tab-Book 2 Intel Atom® Z3740 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB LPDDR3-SDRAM 64 GB SSD Windows 8.1 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71582
Info modified on:
25 Jan 2025, 22:52:44
Short summary description LG Tab-Book 2 Intel Atom® Z3740 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB LPDDR3-SDRAM 64 GB SSD Windows 8.1 Black, White:

LG Tab-Book 2, Intel Atom®, 1.33 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 2 GB, 64 GB

Long summary description LG Tab-Book 2 Intel Atom® Z3740 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen Full HD 2 GB LPDDR3-SDRAM 64 GB SSD Windows 8.1 Black, White:

LG Tab-Book 2. Product type: Hybrid (2-in-1), Form factor: Convertible (Floating Slider). Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.