LG BP450 BUNDLE, Full HD, NTSC, PAL, 1080p, 16:9, DTS, 3GP, AVC, AVCHD, DAT, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VOB, WMV
LG BP450 BUNDLE. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: DTS. Video formats supported: 3GP, AVC, AVCHD, DAT, FLV, H.264, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, TS, VOB, WMV, Audio formats supported: AAC, FLAC, MP3, WMA, Image formats supported: GIF, JPG, MPO, PNG. Playback disc types: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD, CD, DVD. AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W